The PIC16F18445-E/SS is an 8-bit microcontroller featuring a RISC architecture optimized for C compilers. It operates at a clock speed of up to 32 MHz and includes a 12-bit Analog-to-Digital Converter with Computation (ADC¬=), making it suitable for a variety of low-power applications. The device offers up to 28 KB of program Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, along with multiple timers and interrupt capabilities. This microcontroller supports a wide operating voltage range of 2.3V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended range up to 125°C. It incorporates eXtreme Low-Power (XLP) features, allowing for very low current consumption in sleep mode, making it ideal for battery-operated devices. The device also includes configurable digital peripherals such as Capture/Compare/PWM modules, a Complementary Waveform Generator, and multiple serial communication interfaces, including EUSART and MSSP. The PIC16F18445-E/SS is designed for flexibility with features like Peripheral Pin Select (PPS) for I/O pin remapping and various power-saving modes, making it a versatile choice for engineers looking to implement efficient and customizable solutions in their projects.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18445-E/SS-ND | PIC16F18445-E/SS | PIC16F18445-E/SS | PIC16F18445-E/SS | PIC16F18445-E/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |