Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16F18346T-I/GZ

Description
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18346T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18346T-I/G Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18346T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18346T-I/G Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F18346T-I/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F18346T-I/GZ
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18346T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18346T-I/G Z can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18346T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18346T-I/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1125292-PIC16F18346T-I/GZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1125292-PIC16F18346T-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1125292-PIC16F18346T-I/GZ
Win Source Part Number: 1125292-PIC16F18346T -I/GZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F, Functional Safety (FuSa) Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F18346T-IGZ; ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F18346T-I/GZTR, PIC16F18346T-I/GZDKR ,PIC16F18346T-I/GZ-N D,PIC16F18346T-I/GZC T Base Product Number: PIC16F18346

Win Source Part Number: 1125292-PIC16F18346T-I/GZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F18346T-IGZ;
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F18346T-I/GZTR,PIC16F18346T-I/GZDKR,PIC16F18346T-I/GZ-ND,PIC16F18346T-I/GZCT
Base Product Number: PIC16F18346

Buy Now Datasheet
Microcontrollers - PIC16F18346T-I/GZTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18346T-I/GZTR-ND
Microcontrollers PIC16F18346T-I/GZTR-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F18346T-I/GZDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18346T-I/GZDKR-ND
Microcontrollers PIC16F18346T-I/GZDKR-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F18346T-I/GZCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18346T-I/GZCT-ND
Microcontrollers PIC16F18346T-I/GZCT-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F18346T-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18346T-I/GZ
Microcontrollers PIC16F18346T-I/GZ
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F18346T-I/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18346T-I/GZ
Microcontrollers PIC16F18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18346T-I/GZ
8-bit Microcontrollers - MCU PIC16F18346T-I/GZ
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 5b DAC 2x(SPI/I2C)

8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 5b DAC 2x(SPI/I2C)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F18346T-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18346T-I/GZ
Embedded - Microcontrollers PIC16F18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F18346T-I/GZ 1125292-PIC16F18346T-I/GZ PIC16F18346T-I/GZTR-ND PIC16F18346T-I/GZ PIC16F18346T-I/GZ PIC16F18346T-I/GZ PIC16F18346T-I/GZ
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 28 KB 2 KB 2 KB 2 KB
ROM 0.2560 KB 256 KB 28 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CALMCAFXQMA1 - 793840-C505CALMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
6 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details