28KB, 2KB RAM, 256B EEPROM, 10b ADC, Com
28KB, 2KB RAM, 256B EEPROM, 10b ADC, Com
28KB, 2KB RAM, 256B EEPROM, 10b ADC, Com
Manufacturer: Microchip Technology
Win Source Part Number: 889480-PIC16F18346-I
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F18346
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 28KB FLASH 20SSOP Product overview: PIC16F18346-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18346-I/SS
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SSOP
IC MCU 8BIT 28KB FLASH 20SSOP
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 5b DAC 2x(SPI/I2C)
IC MCU 8BIT 28KB FLASH 20SSOP
IC MCU 8BIT 28KB FLASH 20SSOP
IC MCU 8BIT 28KB FLASH 20SSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SSOP
MCU, 8BIT, PIC16, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s; EmbeddedRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1772112 | 1772438P | 889480-PIC16F18346-I/SS | 685-PIC16F18346-I/SS | PIC16F18346-I/SS-ND | 536-PIC16F18346-I/SS | PIC16F18346-I/SS | PIC16F18346-I/SS | PIC16F18346-I/SS | PIC16F18346-I/SS | PIC16F18346-I/SS | 57AC2806 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F18346-I/SS | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | IC MCU 8BIT 28KB FLASH 20SSOP | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic16, 32Mhz, Ssop-20; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 28 KB | 28 KB | 256 KB | 0.2560 KB | 28 KB | |||||||
| Package Type | SOP; SSOP; Other; Ssop | SOP; SSOP; Other; SSOP | SOP; SSOP; Other; 20-SSOP | Other; Tube | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209, 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; SSOP | ||
| Pin Count | 20 | 20 | 20 | 20 |