The PIC16F18346-E/GZ is an 8-bit microcontroller featuring 28 Kbytes of Flash memory, 2 Kbytes of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The device is designed with eXtreme Low Power (XLP) capabilities, achieving a typical sleep current of 40 nA at 1.8V, which is beneficial for battery-operated devices. This microcontroller includes a variety of core independent peripherals, such as a 10-bit ADC with 17 external channels, two comparators, and a 5-bit DAC. It also features multiple timers, including up to four 8-bit and three 16-bit timers, and supports various digital communication protocols like EUSART, SPI, and I2C. The Peripheral Pin Select (PPS) functionality allows for flexible pin mapping of digital peripherals, enhancing design versatility. With a maximum operating speed of 32 MHz and a 16-level deep hardware stack, the PIC16F18346-E/GZ is optimized for performance in a wide range of applications. Its power-saving modes, including IDLE, DOZE, and SLEEP, further contribute to its efficiency in low-power scenarios. This microcontroller is a suitable choice for engineers looking for a compact, feature-rich solution for embedded applications.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18346-E/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18346-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 5b DAC 2x(SPI/I2C)
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 20UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18346-E/GZ-ND | 685-PIC16F18346-E/GZ | PIC16F18346-E/GZ | PIC16F18346-E/GZ | PIC16F18346-E/GZ | PIC16F18346-E/GZ |
| Product Name | Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB | 0.2560 KB |