Manufacturer: Microchip Technology
Win Source Part Number: 813512-PIC16F18345-I
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F18345
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
14KB, 1KB RAM, 256B EEPROM, 10b ADC, Com
14KB, 1KB RAM, 256B EEPROM, 10b ADC, Com
14KB, 1KB RAM, 256B EEPROM, 10b ADC, Com
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16F18345-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18345-I/SS
IC MCU 8BIT 14KB FLASH 20SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM, 256B EE
IC MCU 8BIT 14KB FLASH 20SSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 813512-PIC16F18345-I/SS | 1772659P | 1772107 | PIC16F18345-I/SS-ND | 685-PIC16F18345-I/SS | PIC16F18345-I/SS | PIC16F18345-I/SS | PIC16F18345-I/SS | PIC16F18345-I/SS | PIC16F18345-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F18345-I/SS | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 256 KB | 14 KB | 14 KB | 14 KB | 0.2560 KB | |||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |