IC MCU 8BIT 14KB FLASH 20UQFN Product overview: PIC16F18345-E/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18345-E/GZ
Manufacturer: Microchip Technology
Win Source Part Number: 889478-PIC16F18345-E
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F18345
Categories: Integrated Circuits (ICs)
Case / Package: 20-UQFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1KB RAM, 256 EEPROM
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 20UQFN
IC MCU 8BIT 14KB FLASH 20UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F18345-E/GZ | 889478-PIC16F18345-E/GZ | PIC16F18345-E/GZ-ND | PIC16F18345-E/GZ | PIC16F18345-E/GZ | PIC16F18345-E/GZ | PIC16F18345-E/GZ |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F18345-E/GZ | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.2560 KB | 256 KB | 14 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |