Microchip Technology, Inc. PIC16F18344

Description
PIC16F18344 microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with Extreme Low Power (XLP) for wide range of general purpose and low power applications. The Peripheral Pin Select (PPS) functionality enables pin mapping when using the digital peripherals (CLC, CWG, CCP, PWM and communications) to add flexibility to the application design. Demonstration Platform Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication. www.microchip.com/io tsensorbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256B EEPROM IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 2x 10-bit PWMs 4x Capture, Compare, PWM (CCP) 2x Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 17 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparator SPI/I2C Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) 4x 8-bit Timers (TMR0/TMR2) 3x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18344 (1.8V – 3.6V) PIC16F18344 (2.3V – 5.5V)
Datasheet
Description
PIC16F18344 microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with Extreme Low Power (XLP) for wide range of general purpose and low power applications. The Peripheral Pin Select (PPS) functionality enables pin mapping when using the digital peripherals (CLC, CWG, CCP, PWM and communications) to add flexibility to the application design. Demonstration Platform Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication. www.microchip.com/io tsensorbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256B EEPROM IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 2x 10-bit PWMs 4x Capture, Compare, PWM (CCP) 2x Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 17 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparator SPI/I2C Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) 4x 8-bit Timers (TMR0/TMR2) 3x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18344 (1.8V – 3.6V) PIC16F18344 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F18344 microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with Extreme Low Power (XLP) for wide range of general purpose and low power applications. The Peripheral Pin Select (PPS) functionality enables pin mapping when using the digital peripherals (CLC, CWG, CCP, PWM and communications) to add flexibility to the application design. Demonstration Platform Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication. www.microchip.com/io tsensorbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256B EEPROM IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 2x 10-bit PWMs 4x Capture, Compare, PWM (CCP) 2x Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 17 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparator SPI/I2C Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) 4x 8-bit Timers (TMR0/TMR2) 3x 16-bit Timer (TMR1) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18344 (1.8V – 3.6V) PIC16F18344 (2.3V – 5.5V)

PIC16F18344 microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with Extreme Low Power (XLP) for wide range of general purpose and low power applications. The Peripheral Pin Select (PPS) functionality enables pin mapping when using the digital peripherals (CLC, CWG, CCP, PWM and communications) to add flexibility to the application design.
Demonstration Platform
Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication.
www.microchip.com/iotsensorbadge

Additional Features

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory with self read/write capability
  • 256B EEPROM
  • IDLE and DOZE low power modes
  • Peripheral Module Disable (PMD)
  • Peripheral Pin Select (PPS)
  • 2x 10-bit PWMs
  • 4x Capture, Compare, PWM (CCP)
  • 2x Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • 4x Configurable Logic Controller (CLC)
  • 17 Channel 10-bit ADC with Voltage Reference
  • 5-bit Digital to Analog Converter (DAC)
  • 2x Comparator
  • SPI/I2C
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • 4x 8-bit Timers (TMR0/TMR2)
  • 3x 16-bit Timer (TMR1)
  • Extended Watchdog Timer (WDT)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • PIC16LF18344 (1.8V – 3.6V)
  • PIC16F18344 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F18344
Bits Other; 10-bit
Number 17
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details