PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F18344-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18344-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322213-PIC16F18344-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 22
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F18344
RoHS Status: ROHS3 Compliant
MCU 8bit 32MHz 7KB Prog 5V PDIP-20
MCU 8bit 32MHz 7KB Prog 5V PDIP-20
IC MCU 8BIT 7KB FLASH 20DIP
8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512B RAM, 256B EE
MCU, 8BIT, PIC16, 32MHZ, DIP-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; EmbeddedRoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20DIP
IC MCU 8BIT 7KB FLASH 20DIP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18344-I/P-ND | 685-PIC16F18344-I/P | 1322213-PIC16F18344-I/P | 9163759 | PIC16F18344-I/P | PIC16F18344-I/P | 44AC2730 | PIC16F18344-I/P | PIC16F18344-I/P | PIC16F18344-I/P |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic16, 32Mhz, Dip-20; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 17x10b; D/A 1x5b | |||||||||
| RAM | 0.5120 KB | 0.5120 KB | 7 KB | 512 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | |||
| ROM | 7 KB | 0.2560 KB | 256 KB | 7 KB |