The PIC16F18344-E/SS is an 8-bit microcontroller from the PIC® XLP,Ñ¢ series, designed for low-power applications. It operates at a maximum speed of 32 MHz and features a variety of integrated peripherals, including 17 channels of 10-bit ADC, a 5-bit DAC, and multiple communication interfaces such as I2C, SPI, and UART/USART. The device supports up to 7 KB of program memory, 512 bytes of RAM, and 256 bytes of EEPROM. This microcontroller operates within a voltage range of 2.3V to 5.5V and is rated for an extended temperature range of -40°C to 125°C, making it suitable for industrial applications. It includes advanced power-saving features such as sleep mode, doze mode, and peripheral module disable to minimize power consumption. The device also offers robust features like brown-out reset, programmable code protection, and a configurable watchdog timer, enhancing reliability in critical applications. With 18 I/O pins and the ability to remap digital peripherals via Peripheral Pin Select (PPS), the PIC16F18344-E/SS provides flexibility in design and implementation. This microcontroller is packaged in a 20-SSOP format, making it suitable for space-constrained applications.
Win Source Part Number: 1147168-PIC16F18344-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 67
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F18344-ESS; PIC16F18344E/SS; PIC16F18344ESS;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F18344
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F18344-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18344-E/SS
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
MCU, 8BIT, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20SSOP
8-bit Microcontrollers - MCU 8-Bit MCU, 7KB Flash 512B RAM, 256B EE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1147168-PIC16F18344-E/SS | 685-PIC16F18344-E/SS | PIC16F18344-E/SS-ND | PIC16F18344-E/SS | PIC16F18344-E/SS | PIC16F18344-E/SS | 41Y5641 | PIC16F18344-E/SS | PIC16F18344-E/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 7 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 256 KB | 0.2560 KB | 7 KB | ||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |