IC MCU 8BIT 28KB FLASH 14TSSOP Product overview: PIC16F18326T-E/STVAO
IC MCU 8BIT 28KB FLASH 14TSSOP
PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
IC MCU 8BIT 28KB FLASH 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F18326T-E/STVAO | PIC16F18326T-E/STVAO | PIC16F18326T-E/STVAO | PIC16F18326T-E/STVAO |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||
| Package Type | Other; Tape & Reel (TR) | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP |