Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18326-E/JQVAO

Description
Win Source Part Number: 1264494-PIC16F18326- E/JQVAO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: 150-PIC16F18326-E/JQ VAO Base Product Number: PIC16F18326
Request a Quote Datasheet
Description
Win Source Part Number: 1264494-PIC16F18326- E/JQVAO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: 150-PIC16F18326-E/JQ VAO Base Product Number: PIC16F18326
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264494-PIC16F18326-E/JQVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264494-PIC16F18326-E/JQVAO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264494-PIC16F18326-E/JQVAO
Win Source Part Number: 1264494-PIC16F18326- E/JQVAO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: 150-PIC16F18326-E/JQ VAO Base Product Number: PIC16F18326

Win Source Part Number: 1264494-PIC16F18326-E/JQVAO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 16-UQFN Exposed Pad
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: 150-PIC16F18326-E/JQVAO
Base Product Number: PIC16F18326

Buy Now
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F18326-E/JQVAO
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F18326-E/JQVAO
IC MCU 8BIT 28KB FLASH 16UQFN Product overview: PIC16F18326-E/JQVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18326-E/JQ VAO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 16UQFN Product overview: PIC16F18326-E/JQVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18326-E/JQVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16F18326-E/JQVAO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18326-E/JQVAO
Microcontrollers PIC16F18326-E/JQVAO
IC MCU 8BIT 28KB FLASH 16UQFN

IC MCU 8BIT 28KB FLASH 16UQFN

Supplier's Site
Microcontrollers - PIC16F18326-E/JQVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18326-E/JQVAO
Microcontrollers PIC16F18326-E/JQVAO
PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 16-UQFN (4x4)

PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 16-UQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18326-E/JQVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18326-E/JQVAO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18326-E/JQVAO
IC MCU 8BIT 28KB FLASH 16UQFN

IC MCU 8BIT 28KB FLASH 16UQFN

Supplier's Site
Embedded - Microcontrollers - PIC16F18326-E/JQVAO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18326-E/JQVAO
Embedded - Microcontrollers PIC16F18326-E/JQVAO
IC MCU 8BIT 28KB FLASH 16UQFN

IC MCU 8BIT 28KB FLASH 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264494-PIC16F18326-E/JQVAO 685-PIC16F18326-E/JQVAO PIC16F18326-E/JQVAO PIC16F18326-E/JQVAO PIC16F18326-E/JQVAO PIC16F18326-E/JQVAO
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 28 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers