The PIC16F18325-I/SL is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications, featuring a maximum operating speed of 32 MHz and a 14-bit instruction set architecture. It includes up to 14 KB of Flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, making it suitable for a variety of embedded applications. The device operates within a voltage range of 2.3V to 5.5V and supports an industrial temperature range from -40°C to 85°C. This microcontroller is equipped with multiple core independent peripherals, including up to four timers, a 10-bit ADC with 17 external channels, and various communication interfaces such as SPI, I²C, and EUSART. It also features eXtreme Low Power (XLP) capabilities, allowing for sleep currents as low as 40 nA, which is beneficial for battery-operated devices. The Peripheral Pin Select (PPS) functionality enhances design flexibility by allowing pin mapping for digital peripherals. The PIC16F18325-I/SL is suitable for applications requiring low power consumption, robust performance, and a range of integrated peripherals, making it a viable option for engineers looking to implement efficient microcontroller solutions in their projects.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F18325-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18325-I/SL
MCU 8bit 32MHz 14KB Prog 5V TSSOP-14
MCU 8bit 32MHz 14KB Prog 5V TSSOP-14
Manufacturer: Microchip Technology
Win Source Part Number: 889472-PIC16F18325-I
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F18325
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 14KB FLASH 14SOIC
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
14KB 2.3V~5.5V PIC 32MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 14KB FLASH 14SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM, 256B EE
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18325-I/SL-ND | 685-PIC16F18325-I/SL | 9163756 | 889472-PIC16F18325-I/SL | PIC16F18325-I/SL | PIC16F18325-I/SL | PIC16F18325-I/SL | PIC16F18325-I/SL | PIC16F18325-I/SL | PIC16F18325-I/SL |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F18325-I/SL | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 11x10b; D/A 1x5b | Other; 10bit | ||||||||
| RAM | 1 KB | 1 KB | 1.02 KB | 14 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 14 KB | 0.2560 KB | 14 KB | 256 KB |