Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18323T-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318833-PIC16F18323T -I/ST Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F18323 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318833-PIC16F18323T -I/ST Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F18323 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318833-PIC16F18323T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318833-PIC16F18323T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318833-PIC16F18323T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1318833-PIC16F18323T -I/ST Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F18323 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318833-PIC16F18323T-I/ST
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F18323
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F18323T-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18323T-I/ST-ND
Microcontrollers PIC16F18323T-I/ST-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 2638129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638129P
Microcontrollers 2638129P
8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b

8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b

Supplier's Site
Microcontrollers - 2638128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638128
Microcontrollers 2638128
8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b

8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b

Supplier's Site
Microcontrollers - 2638129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638129
Microcontrollers 2638129
8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b

8bit MCU 3.5KB, 256 RAM, 256 EEPROM, 10b

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18323T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18323T-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18323T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F18323T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323T-I/S T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F18323T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18323T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18323T-I/ST
Microcontrollers PIC16F18323T-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18323T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18323T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18323T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip - 31X7278 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip
31X7278
Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip 31X7278
MCU, 8BIT, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:11I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:11I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F18323T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18323T-I/ST
Microcontrollers PIC16F18323T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18323T-I/ST
8-bit Microcontrollers - MCU PIC16F18323T-I/ST
8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

Buy Now
Shenzhen, China
Embedded - Microcontrollers
PIC16F18323T-I/ST
Embedded - Microcontrollers PIC16F18323T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318833-PIC16F18323T-I/ST PIC16F18323T-I/ST-ND 2638129P 685-PIC16F18323T-I/ST PIC16F18323T-I/ST PIC16F18323T-I/ST 31X7278 PIC16F18323T-I/ST PIC16F18323T-I/ST PIC16F18323T-I/ST
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 256 KB 3.5 KB 3.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7158DM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers