Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F18323-I/ST

Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F18323-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F18323-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18323-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18323-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18323-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F18323-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F18323-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18323-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18323-I/ST-ND
Microcontrollers PIC16F18323-I/ST-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F18323-I/ST - 889468-PIC16F18323-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F18323-I/ST
889468-PIC16F18323-I/ST
Embedded - Embedded - Microcontrollers - PIC16F18323-I/ST 889468-PIC16F18323-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 889468-PIC16F18323-I /ST Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC16F18323 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889468-PIC16F18323-I/ST
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F18323
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16F18323-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18323-I/ST
Microcontrollers PIC16F18323-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18323-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18323-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18323-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F18323-I/ST
Embedded - Microcontrollers PIC16F18323-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F18323-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18323-I/ST
Microcontrollers PIC16F18323-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18323-I/ST
8-bit Microcontrollers - MCU PIC16F18323-I/ST
8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F18323-I/ST PIC16F18323-I/ST-ND 889468-PIC16F18323-I/ST PIC16F18323-I/ST PIC16F18323-I/ST PIC16F18323-I/ST PIC16F18323-I/ST PIC16F18323-I/ST
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F18323-I/ST Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers