Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18313T-I/RF

Description
Win Source Part Number: 1264367-PIC16F18313T -I/RF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F18313T-I/RF,PI C16F18313T-I/RFTR,PI C16F18313T-I/RFCT,PI C16F18313T-I/RFDKR Base Product Number: PIC16F18313
Request a Quote Datasheet
Description
Win Source Part Number: 1264367-PIC16F18313T -I/RF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F18313T-I/RF,PI C16F18313T-I/RFTR,PI C16F18313T-I/RFCT,PI C16F18313T-I/RFDKR Base Product Number: PIC16F18313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264367-PIC16F18313T-I/RF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264367-PIC16F18313T-I/RF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264367-PIC16F18313T-I/RF
Win Source Part Number: 1264367-PIC16F18313T -I/RF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F18313T-I/RF,PI C16F18313T-I/RFTR,PI C16F18313T-I/RFCT,PI C16F18313T-I/RFDKR Base Product Number: PIC16F18313

Win Source Part Number: 1264367-PIC16F18313T-I/RF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 5x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F18313T-I/RF,PIC16F18313T-I/RFTR,PIC16F18313T-I/RFCT,PIC16F18313T-I/RFDKR
Base Product Number: PIC16F18313

Buy Now Datasheet
Microcontrollers - PIC16F18313T-I/RFDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18313T-I/RFDKR-ND
Microcontrollers PIC16F18313T-I/RFDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

Buy Now Datasheet
Microcontrollers - PIC16F18313T-I/RFCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18313T-I/RFCT-ND
Microcontrollers PIC16F18313T-I/RFCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

Buy Now Datasheet
Microcontrollers - PIC16F18313T-I/RFTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18313T-I/RFTR-ND
Microcontrollers PIC16F18313T-I/RFTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18313T-I/RF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18313T-I/RF
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18313T-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16F18313T-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313T-I/R F can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16F18313T-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313T-I/RF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18313T-I/RF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18313T-I/RF
Microcontrollers PIC16F18313T-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site Datasheet
Microcontrollers - PIC16F18313T-I/RF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18313T-I/RF
Microcontrollers PIC16F18313T-I/RF
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18313T-I/RF
8-bit Microcontrollers - MCU PIC16F18313T-I/RF
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM

8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM

Buy Now
Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip - 52Y7529 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip
52Y7529
Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip 52Y7529
MCU, 8BIT, 32MHZ, UDFN-EP-8; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:UDFN-EP; No. of I/O s:5I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UDFN-EP-8; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:UDFN-EP; No. of I/O s:5I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18313T-I/RF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18313T-I/RF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18313T-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site
Embedded - Microcontrollers - PIC16F18313T-I/RF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18313T-I/RF
Embedded - Microcontrollers PIC16F18313T-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264367-PIC16F18313T-I/RF PIC16F18313T-I/RFDKR-ND 685-PIC16F18313T-I/RF PIC16F18313T-I/RF PIC16F18313T-I/RF PIC16F18313T-I/RF 52Y7529 PIC16F18313T-I/RF PIC16F18313T-I/RF
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 32Mhz, Udfn-Ep-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 256 KB 3.5 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details