Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F18313-I/RF

Description
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16F18313-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313-I/RF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16F18313-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313-I/RF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18313-I/RF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18313-I/RF
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18313-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16F18313-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313-I/RF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8UDFN Product overview: PIC16F18313-I/RF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313-I/RF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1772455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772455
Microcontrollers 1772455
3.5KB, 256 RAM, 256 EEPROM, 10b ADC, Com

3.5KB, 256 RAM, 256 EEPROM, 10b ADC, Com

Supplier's Site
Microcontrollers - 1772081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772081
Microcontrollers 1772081
3.5KB, 256 RAM, 256 EEPROM, 10b ADC, Com

3.5KB, 256 RAM, 256 EEPROM, 10b ADC, Com

Supplier's Site
Microcontrollers - 1772455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772455P
Microcontrollers 1772455P
3.5KB, 256 RAM, 256 EEPROM, 10b ADC, Com

3.5KB, 256 RAM, 256 EEPROM, 10b ADC, Com

Supplier's Site
Microcontrollers - PIC16F18313-I/RF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18313-I/RF-ND
Microcontrollers PIC16F18313-I/RF-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368891-PIC16F18313-I/RF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368891-PIC16F18313-I/RF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368891-PIC16F18313-I/RF
Win Source Part Number: 1368891-PIC16F18313- I/RF Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tube Product Status: Active Package / Case: 8-UDFN Exposed Pad Supplier Device Package: 8-UDFN (3x3) Base Product Number: PIC16F18313 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 6 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 5x10b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1368891-PIC16F18313-I/RF
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: 8-UDFN (3x3)
Base Product Number: PIC16F18313
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 6
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 5x10b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - PIC16F18313-I/RF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18313-I/RF
Microcontrollers PIC16F18313-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site Datasheet
Microcontrollers - PIC16F18313-I/RF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18313-I/RF
Microcontrollers PIC16F18313-I/RF
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Udfn-8; Product Range Microchip - 02AH4608 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Udfn-8; Product Range Microchip
02AH4608
Mcu, 8Bit, 32Mhz, Udfn-8; Product Range Microchip 02AH4608
MCU, 8BIT, 32MHZ, UDFN-8; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256KB; No. of Pins:8Pins; MCU Case Style:UDFN; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UDFN-8; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256KB; No. of Pins:8Pins; MCU Case Style:UDFN; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18313-I/RF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18313-I/RF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18313-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18313-I/RF
8-bit Microcontrollers - MCU PIC16F18313-I/RF
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM

8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM

Buy Now
Embedded - Microcontrollers - PIC16F18313-I/RF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18313-I/RF
Embedded - Microcontrollers PIC16F18313-I/RF
IC MCU 8BIT 3.5KB FLASH 8UDFN

IC MCU 8BIT 3.5KB FLASH 8UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F18313-I/RF 1772455 1772455P PIC16F18313-I/RF-ND 1368891-PIC16F18313-I/RF PIC16F18313-I/RF PIC16F18313-I/RF 02AH4608 PIC16F18313-I/RF PIC16F18313-I/RF PIC16F18313-I/RF
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Udfn-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 256 KB 256 KB
ROM 0.2560 KB 3.5 KB 3.5 KB 3.5 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details