Microchip Technology, Inc. 14 KB 32 MHz Embedded Microcontroller MCU PIC16F1829T-E/ML

Description
14 KB Flash 1K bytes RAM 32 MHz Int. Osc 18 I/0 Enh Mid Range Product overview: PIC16F1829T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 KB, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 14 KB, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1829T-E/ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
14 KB Flash 1K bytes RAM 32 MHz Int. Osc 18 I/0 Enh Mid Range Product overview: PIC16F1829T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 KB, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 14 KB, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1829T-E/ML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14 KB 32 MHz Embedded Microcontroller MCU - 685-PIC16F1829T-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14 KB 32 MHz Embedded Microcontroller MCU
685-PIC16F1829T-E/ML
14 KB 32 MHz Embedded Microcontroller MCU 685-PIC16F1829T-E/ML
14 KB Flash 1K bytes RAM 32 MHz Int. Osc 18 I/0 Enh Mid Range Product overview: PIC16F1829T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 KB, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 14 KB, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1829T-E/ML can be used for catalog matching and distributor lookup.

14 KB Flash 1K bytes RAM 32 MHz Int. Osc 18 I/0 Enh Mid Range Product overview: PIC16F1829T-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 KB, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 14 KB, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1829T-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1829T-E/ML - 966684-PIC16F1829T-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1829T-E/ML
966684-PIC16F1829T-E/ML
Embedded - Embedded - Microcontrollers - PIC16F1829T-E/ML 966684-PIC16F1829T-E/ML
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966684-PIC16F1829T-E /ML Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 14 kB Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 32 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Number of I/Os: 17

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966684-PIC16F1829T-E/ML
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 14 kB
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 32 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of I/Os: 17

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1829T-E/ML 966684-PIC16F1829T-E/ML
Product Name 14 KB 32 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1829T-E/ML
Package Type Other; QFN Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products