MCU, 7 KB Flash, 32 MHz, Enhanced Core
MCU, 7 KB Flash, 32 MHz, Enhanced Core
Manufacturer: Microchip Technology
Win Source Part Number: 1237931-PIC16F1828-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F1828-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1828-I/P can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
IC MCU 8BIT 7KB FLASH 20DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
IC MCU 8BIT 7KB FLASH 20DIP
IC MCU 8BIT 7KB FLASH 20DIP
8-bit Microcontrollers - MCU 7 KB Flash 256b RAM 32 MHz Int. Osc
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7154393 | 1237931-PIC16F1828-I/P | 685-PIC16F1828-I/P | PIC16F1828-I/P-ND | PIC16F1828-I/P | 73R8383 | PIC16F1828-I/P | PIC16F1828-I/P | PIC16F1828-I/P | PIC16F1828-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1828-I/P | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-20; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Package Type | CDIP; PDIP; Other; Pdip | Other; Tube | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; 20-DIP (0.300", 7.62mm) | |||
| Pin Count | 20 | 20 | 20 | |||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB |