The PIC16F1828-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It offers 4 KB of flash memory and 256 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller supports multiple addressing modes, including direct, indirect, and relative addressing, and includes a 16-level deep hardware stack with automatic context saving. It features a flexible oscillator structure with a precision internal oscillator, supporting frequencies from 31 kHz to 32 MHz, and includes fail-safe clock monitoring for reliable operation. Power management is a key aspect, with an operating voltage range of 1.8V to 5.5V and a low-power sleep mode consuming only 20 nA at 1.8V. The device also includes an integrated 10-bit analog-to-digital converter (ADC) with up to 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. The PIC16F1828-I/ML provides extensive peripheral support, including up to 17 I/O pins, multiple timers, and communication interfaces such as SPI and I2C. It also supports in-circuit serial programming and debugging, enhancing its usability in development environments. This microcontroller is well-suited for applications that require efficient processing, low power consumption, and robust peripheral integration.
MCU, 7 KB Flash, 32 MHz, Enhanced Core
MCU, 7 KB Flash, 32 MHz, Enhanced Core
MCU, 7 KB Flash, 32 MHz, Enhanced Core
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 7KB FLASH 20QFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 7 KB Flash 256b RAM 32 MHz Int. Osc
4KB 1.8V~5.5V PIC 256Byte 32MHz FLASH 17 QFN-20(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 7KB FLASH 20QFN
IC MCU 8BIT 7KB FLASH 20QFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7154371 | 7154371P | PIC16F1828-I/ML-ND | PIC16F1828-I/ML | 73R8382 | PIC16F1828-I/ML | PIC16F1828-I/ML | PIC16F1828-I/ML | PIC16F1828-I/ML | PIC16F1828-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Package Type | Other; Qfn | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Pin Count | 20 | 20 | 20 | 20 | ||||||
| ROM | 7 KB | 7 KB | ||||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |