The PIC16F1827T-I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It offers up to 8 Kbytes of flash program memory and 384 bytes of data memory, along with 256 bytes of EEPROM. The device operates within a voltage range of 1.8V to 5.5V and supports a variety of oscillator configurations, including a precision 32 MHz internal oscillator and multiple external clock modes. This microcontroller includes advanced features such as a 10-bit analog-to-digital converter with 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. It also supports extensive peripheral options, including multiple timers, capture/compare/PWM modules, and serial communication interfaces like SPI and I2C. The PIC16F1827T-I/SO is designed for low-power applications, with a typical operating current of 75 µA at 1 MHz and a sleep mode current of just 30 nA. It includes built-in code protection, self-programming capabilities, and various reset features to enhance reliability in embedded applications. This microcontroller is suitable for projects requiring efficient power management and robust performance in a compact package.
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1322739-PIC16F1827T-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 1,100
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 384 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1827T-I/SOTR,P
Base Product Number: PIC16F1827
RoHS Status: ROHS3 Compliant
7 KB Flash, 384 bytes RAM, 32 MHz Int. O
7 KB Flash, 384 bytes RAM, 32 MHz Int. O
7 KB Flash, 384 bytes RAM, 32 MHz Int. O
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F1827T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC
8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1827T-I/SODKR-ND | 1322739-PIC16F1827T-I/SO | 1773301P | 1773301 | 685-PIC16F1827T-I/SO | PIC16F1827T-I/SO | PIC16F1827T-I/SO | PIC16F1827T-I/SO | PIC16F1827T-I/SO | PIC16F1827T-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 12x10b | |||||||||
| RAM | 0.3840 KB | 7 KB | 0.3840 KB | 0.3840 KB | 0.3840 KB | 384 KB | ||||
| ROM | 7 KB | 256 KB | 7 KB |