The PIC16F1826/27 is an 8-bit microcontroller from Microchip, operating at a maximum speed of 32 MHz. It features a high-performance RISC CPU architecture optimized for C compiler use, with up to 8 KB of program memory and 384 bytes of data memory. The device supports a wide operating voltage range of 1.8V to 5.5V for the PIC16F1826/27 and 1.8V to 3.6V for the low-power variants.
This microcontroller includes a variety of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC) with 12 channels, multiple timers, and communication interfaces including SPI and I2C. It also offers advanced low-power features, with typical operating currents as low as 75 µA at 1 MHz and sleep mode currents of 30 nA. The device is packaged in a 28-pin UQFN-EP format, making it suitable for space-constrained applications.
Additional features include self-programmability
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 7KB Flash 384 RAM
IC MCU 8BIT 7KB FLASH 28UQFN
MCU, 8BIT, 32MHZ, UQFN-EP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:28Pins; MCU Case Style:UQFN-EP; No. of I/O s:15I/O s RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 28UQFN
IC MCU 8BIT 7KB FLASH 28UQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1827T-I/MVDKR-ND | PIC16F1827T-I/MV | PIC16F1827T-I/MV | PIC16F1827T-I/MV | 53R0232 | PIC16F1827T-I/MV | PIC16F1827T-I/MV |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-Ep-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 0.3840 KB | 0.3840 KB | 0.3840 KB | 384 KB | 0.3840 KB | ||
| ROM | 7 KB |