MCU 7 KB Flash with 32 MHz Osc, 16 I/0
MCU 7 KB Flash with 32 MHz Osc, 16 I/0
MCU 7 KB Flash with 32 MHz Osc, 16 I/0
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 733396-PIC16F1827-I/
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC16F1827
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16F1827-I/MQ; PIC16F1827T-I/MQ; PIC16F1827T-I/MV;
Introduction Date: September 02, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1827
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 16
Date RAM Size: 384 x 8
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F1827-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/SO can be used for catalog matching and distributor lookup.
7KB 1.8V~5.5V PIC 384Byte 32MHz FLASH 16 SOIC-18-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 7KB FLASH 18SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-18; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:7KB; No. of Pins:18Pins; IC Case / Package:SOIC RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6988953 | 6988953P | PIC16F1827-I/SO-ND | 733396-PIC16F1827-I/SO | 685-PIC16F1827-I/SO | PIC16F1827-I/SO | PIC16F1827-I/SO | PIC16F1827-I/SO | PIC16F1827-I/SO | PIC16F1827-I/SO | 24R7079 | PIC16F1827-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Newest Parts - PIC16F1827-I/SO | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-18; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC | Other; Tube | SOIC | SOIC; Other; 18-SOIC (0.295", 7.50mm Width) | Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | |||
| Pin Count | 18 | 18 | 18 | 18 | ||||||||
| ROM | 7 KB | 7 KB | 256 KB | |||||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |