Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F1827-I/MV

Description
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1827-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1827-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1827-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1827-I/MV
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1827-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1827-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1827-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1827-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1827-I/MV-ND
Microcontrollers PIC16F1827-I/MV-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1827-I/MV - 889465-PIC16F1827-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1827-I/MV
889465-PIC16F1827-I/MV
Embedded - Embedded - Microcontrollers - PIC16F1827-I/MV 889465-PIC16F1827-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 889465-PIC16F1827-I/ MV Series: PIC® XLP™ mTouch™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4) Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC16F1827 Categories: Integrated Circuits (ICs) Case / Package: 28-UQFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889465-PIC16F1827-I/MV
Series: PIC® XLP™ mTouch™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC16F1827
Categories: Integrated Circuits (ICs)
Case / Package: 28-UQFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1827-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1827-I/MV
Embedded - Microcontrollers PIC16F1827-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site Datasheet
IC MCU 8BIT 7KB FLASH 28UQFN - 536-PIC16F1827-I/MV - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 28UQFN
536-PIC16F1827-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN 536-PIC16F1827-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site
Microcontrollers - PIC16F1827-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1827-I/MV
Microcontrollers PIC16F1827-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16F1827-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1827-I/MV
Microcontrollers PIC16F1827-I/MV
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1827-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1827-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1827-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1827-I/MV
8-bit Microcontrollers - MCU PIC16F1827-I/MV
8-bit Microcontrollers - MCU 7KB Flash 384 RAM

8-bit Microcontrollers - MCU 7KB Flash 384 RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1827-I/MV PIC16F1827-I/MV-ND 889465-PIC16F1827-I/MV PIC16F1827-I/MV 536-PIC16F1827-I/MV PIC16F1827-I/MV PIC16F1827-I/MV PIC16F1827-I/MV PIC16F1827-I/MV
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1827-I/MV Embedded - Microcontrollers IC MCU 8BIT 7KB FLASH 28UQFN Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.3840 KB 0.3840 KB 7 KB 0.3840 KB 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 3 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface EUSART, MI2C, SPI SPI; UART; USART I²C; SPI; UART; USART; CAN, I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details