Microchip Technology, Inc. Microcontrollers PIC16F1827-I/ML

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1827-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1827-I/ML-ND
Microcontrollers PIC16F1827-I/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1827-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1827-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1827-I/ML
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F1827-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F1827-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1228604-PIC16F1827-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1228604-PIC16F1827-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1228604-PIC16F1827-I/ML
Win Source Part Number: 1228604-PIC16F1827-I /ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ mTouch™ 16F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 61 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F1827-I/ML.; PIC16F1827-IML; PIC16F1827I/ML; PIC16F1827IML; ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1827IML Base Product Number: PIC16F1827

Win Source Part Number: 1228604-PIC16F1827-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ mTouch™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 61
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 384 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F1827-I/ML.; PIC16F1827-IML; PIC16F1827I/ML; PIC16F1827IML;
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1827IML
Base Product Number: PIC16F1827

Buy Now Datasheet
Microcontrollers - PIC16F1827-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1827-I/ML
Microcontrollers PIC16F1827-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1827-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1827-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1827-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip - 24R7076 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip
24R7076
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip 24R7076
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1827-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1827-I/ML
Embedded - Microcontrollers PIC16F1827-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1827-I/ML
8-bit Microcontrollers - MCU PIC16F1827-I/ML
8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc

8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc

Buy Now Datasheet
Microcontrollers - PIC16F1827-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1827-I/ML
Microcontrollers PIC16F1827-I/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1827-I/ML-ND 685-PIC16F1827-I/ML 1228604-PIC16F1827-I/ML PIC16F1827-I/ML PIC16F1827-I/ML 24R7076 PIC16F1827-I/ML PIC16F1827-I/ML PIC16F1827-I/ML
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 0.3840 KB 0.3840 KB 7 KB 0.3840 KB 384 KB 0.3840 KB 0.3840 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details