Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1827-E/SS PIC16F1827-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 045838-PIC16F1827-E/ SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 045838-PIC16F1827-E/ SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1827-E/SS - 045838-PIC16F1827-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1827-E/SS
045838-PIC16F1827-E/SS
Embedded - Embedded - Microcontrollers - PIC16F1827-E/SS 045838-PIC16F1827-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 045838-PIC16F1827-E/ SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045838-PIC16F1827-E/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F1827-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1827-E/SS-ND
Microcontrollers PIC16F1827-E/SS-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1827-E/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1827-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F1827-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F1827-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8248708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8248708P
Microcontrollers 8248708P
MCU 8-Bit PIC16 7KB Flash XLP SSOP20

MCU 8-Bit PIC16 7KB Flash XLP SSOP20

Supplier's Site
Microcontrollers - 8248708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8248708
Microcontrollers 8248708
MCU 8-Bit PIC16 7KB Flash XLP SSOP20

MCU 8-Bit PIC16 7KB Flash XLP SSOP20

Supplier's Site
Microcontrollers - 1597495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1597495
Microcontrollers 1597495
MCU 8-Bit PIC16 7KB Flash XLP SSOP20

MCU 8-Bit PIC16 7KB Flash XLP SSOP20

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1827-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1827-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1827-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC16F1827-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1827-E/SS
Microcontrollers PIC16F1827-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1827-E/SS
8-bit Microcontrollers - MCU PIC16F1827-E/SS
8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc

8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc

Buy Now Datasheet
Microcontrollers - PIC16F1827-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1827-E/SS
Microcontrollers PIC16F1827-E/SS
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip - 24R7075 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip
24R7075
Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip 24R7075
MCU, 8BIT, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:15I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:15I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8BIT 7KB FLASH 20SSOP - 536-PIC16F1827-E/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 20SSOP
536-PIC16F1827-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP 536-PIC16F1827-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F1827-E/SS
Embedded - Microcontrollers PIC16F1827-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 045838-PIC16F1827-E/SS PIC16F1827-E/SS-ND 685-PIC16F1827-E/SS 8248708P 8248708 PIC16F1827-E/SS PIC16F1827-E/SS PIC16F1827-E/SS PIC16F1827-E/SS 24R7075 536-PIC16F1827-E/SS PIC16F1827-E/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F1827-E/SS Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip IC MCU 8BIT 7KB FLASH 20SSOP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 7 KB 0.3840 KB 0.3840 KB 384 KB 0.3840 KB 0.3840 KB 0.3840 KB 0.3840 KB
ROM 256 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details