Manufacturer: Microchip Technology
Win Source Part Number: 889462-PIC16F1826-I/
Series: PIC® XLP™ mTouch™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-PDIP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC16F1826
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-PDIP
MCU 3.5 KB Flash with 32 MHz Osc, 16 I/0
MCU 3.5 KB Flash with 32 MHz Osc, 16 I/0
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F1826-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1826-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 18DIP
IC MCU 8BIT 3.5KB FLASH 18DIP
8-bit Microcontrollers - MCU 3.5KB Flash 256 byte 32 MHz Int. Osc
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-PDIP
IC MCU 8BIT 3.5KB FLASH 18DIP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889462-PIC16F1826-I/P | PIC16F1826-I/P-ND | 2043890 | 1653457 | 685-PIC16F1826-I/P | PIC16F1826-I/P | PIC16F1826-I/P | PIC16F1826-I/P | PIC16F1826-I/P | PIC16F1826-I/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F1826-I/P | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 3.5 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||||
| ROM | 256 KB | 3.5 KB | 0.2560 KB | |||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |