IC MCU 8BIT 3.5KB FLASH 28UQFN Product overview: PIC16F1826-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1826-I/MV can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237929-PIC16F1826-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 3.5KB Flash 256 RAM
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, UQFN-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:3.5KB; No. of Pins:28Pins; IC Case / Package:UQFN RoHS Compliant: Yes
IC MCU 8BIT 3.5KB FLASH 28UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1826-I/MV | 1237929-PIC16F1826-I/MV | PIC16F1826-I/MV-ND | PIC16F1826-I/MV | PIC16F1826-I/MV | 53R0228 | PIC16F1826-I/MV |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1826-I/MV | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Uqfn-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |