Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1825T-I/ST PIC16F1825T-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 038436-PIC16F1825T-I /ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC16F1825-I/ML; PIC16F1825-I/ST; PIC16F1825-I/SL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038436-PIC16F1825T-I /ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC16F1825-I/ML; PIC16F1825-I/ST; PIC16F1825-I/SL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1825T-I/ST - 038436-PIC16F1825T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1825T-I/ST
038436-PIC16F1825T-I/ST
Embedded - Embedded - Microcontrollers - PIC16F1825T-I/ST 038436-PIC16F1825T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 038436-PIC16F1825T-I /ST Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): PIC16F1825-I/ML; PIC16F1825-I/ST; PIC16F1825-I/SL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038436-PIC16F1825T-I/ST
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): PIC16F1825-I/ML; PIC16F1825-I/ST; PIC16F1825-I/SL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1773284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773284
Microcontrollers 1773284
14 KB Flash, 1K bytes RAM, 32 MHz Int. O

14 KB Flash, 1K bytes RAM, 32 MHz Int. O

Supplier's Site
Microcontrollers - 1772952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772952
Microcontrollers 1772952
14 KB Flash, 1K bytes RAM, 32 MHz Int. O

14 KB Flash, 1K bytes RAM, 32 MHz Int. O

Supplier's Site
Microcontrollers - 1773284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773284P
Microcontrollers 1773284P
14 KB Flash, 1K bytes RAM, 32 MHz Int. O

14 KB Flash, 1K bytes RAM, 32 MHz Int. O

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1825T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1825T-I/ST
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1825T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16F1825T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1825T-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 14TSSOP Product overview: PIC16F1825T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1825T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1825T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1825T-I/STCT-ND
Microcontrollers PIC16F1825T-I/STCT-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F1825T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1825T-I/STDKR-ND
Microcontrollers PIC16F1825T-I/STDKR-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F1825T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1825T-I/STTR-ND
Microcontrollers PIC16F1825T-I/STTR-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1825T-I/ST - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1825T-I/ST
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1825T-I/ST
16KB 1.8V~5.5V PIC 1KB 32MHz FLASH 11 TSSOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.8V~5.5V PIC 1KB 32MHz FLASH 11 TSSOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip - 41AH8584 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip
41AH8584
Mcu, 8Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip 41AH8584
MCU, 8BIT, PIC16, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:12I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1825T-I/ST
Embedded - Microcontrollers PIC16F1825T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1825T-I/ST
8-bit Microcontrollers - MCU PIC16F1825T-I/ST
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced Mid

8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced Mid

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1825T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1825T-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1825T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - PIC16F1825T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1825T-I/ST
Microcontrollers PIC16F1825T-I/ST
IC MCU 8BIT 14KB FLASH 14TSSOP

IC MCU 8BIT 14KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F1825T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1825T-I/ST
Microcontrollers PIC16F1825T-I/ST
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038436-PIC16F1825T-I/ST 1773284 1773284P 685-PIC16F1825T-I/ST PIC16F1825T-I/STCT-ND PIC16F1825T-I/ST 41AH8584 PIC16F1825T-I/ST PIC16F1825T-I/ST PIC16F1825T-I/ST PIC16F1825T-I/ST PIC16F1825T-I/ST
Product Name Embedded - Embedded - Microcontrollers - PIC16F1825T-I/ST Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 8Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 14 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details