Microchip Technology, Inc. PIC16F1825

Description
Debug Support • Integrated debug support on Device. No debug header is required • Optional external debug headers, AC244043 (F) / AC244044 (LF), are also available • Debug and programming support is available via PICkit™ 3, and MPLAB® ICD 3 • For Debug Header information, please refer to DS51292 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator for generation of custom bit streams CVREF can be used as 5-bit DAC MI2C, SPI, EUSART w/auto baud 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 8 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF182x variants (1.8V – 3.6V) Standby Current (PIC16LF182X): 30 nA @ 1.8V, typical
Datasheet
Description
Debug Support • Integrated debug support on Device. No debug header is required • Optional external debug headers, AC244043 (F) / AC244044 (LF), are also available • Debug and programming support is available via PICkit™ 3, and MPLAB® ICD 3 • For Debug Header information, please refer to DS51292 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator for generation of custom bit streams CVREF can be used as 5-bit DAC MI2C, SPI, EUSART w/auto baud 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 8 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF182x variants (1.8V – 3.6V) Standby Current (PIC16LF182X): 30 nA @ 1.8V, typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1825 - Microchip Technology, Inc.
Chandler, AZ, United States
Debug Support • Integrated debug support on Device. No debug header is required • Optional external debug headers, AC244043 (F) / AC244044 (LF), are also available • Debug and programming support is available via PICkit™ 3, and MPLAB® ICD 3 • For Debug Header information, please refer to DS51292 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator for generation of custom bit streams CVREF can be used as 5-bit DAC MI2C, SPI, EUSART w/auto baud 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 8 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF182x variants (1.8V – 3.6V) Standby Current (PIC16LF182X): 30 nA @ 1.8V, typical

Debug Support
• Integrated debug support on Device. No debug header is required
• Optional external debug headers, AC244043 (F) / AC244044 (LF), are also available
• Debug and programming support is available via PICkit™ 3, and MPLAB® ICD 3
• For Debug Header information, please refer to DS51292

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • Internal 32MHz oscillator
    • Integrated Capacitive mTouch Sensing Module
    • Data Signal Modulator for generation of custom bit streams
    • CVREF can be used as 5-bit DAC
    • MI2C, SPI, EUSART w/auto baud
    • 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM)
    • Comparators with selectable Voltage Reference
    • 8 Channel 10b ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • On Board In-Circuit Debug
    • Wide Operating Voltage (1.8V – 5.5V)
    • Low Power PIC16LF182x variants (1.8V – 3.6V)
    • Standby Current (PIC16LF182X): 30 nA @ 1.8V, typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1825
Bits Other; 10-bit
Number 8
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details