PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F1825-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1825-I/SL can be used for catalog matching and distributor lookup.
MCU,PIC16,XLP,8MIPS,
MCU,PIC16,XLP,8MIPS,
MCU,PIC16,XLP,8MIPS,
Manufacturer: Microchip Technology
Win Source Part Number: 275736-PIC16F1825-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): PIC16F1825-I/ML; PIC16F1825T-I/ST; PIC16F1825-I/ST; PIC16F1825-I/SL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced Mid
IC MCU 8BIT 14KB FLASH 14SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
MCU, 8BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:14KB; No. of Pins:14Pins; IC Case / Package:SOIC RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 14SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1825-I/SL-ND | 685-PIC16F1825-I/SL | 7434728 | 7434728P | 275736-PIC16F1825-I/SL | PIC16F1825-I/SL | PIC16F1825-I/SL | PIC16F1825-I/SL | 64T3777 | 82R4372 | PIC16F1825-I/SL | PIC16F1825-I/SL |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F1825-I/SL | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 8x10b | |||||||||||
| RAM | 1 KB | 1 KB | 1.02 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 14 KB | 14 KB | 14 KB | 256 KB |