Microchip Technology, Inc. Microcontrollers PIC16F1825-E/ML

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1825-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1825-E/ML-ND
Microcontrollers PIC16F1825-E/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1825-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1825-E/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16F1825-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1825-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16F1825-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1825-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1825-E/ML
8-bit Microcontrollers - MCU PIC16F1825-E/ML
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced Mid

8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced Mid

Buy Now Datasheet
Microcontrollers - PIC16F1825-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1825-E/ML
Microcontrollers PIC16F1825-E/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1825-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1825-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - PIC16F1825-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1825-E/ML
Embedded - Microcontrollers PIC16F1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-16; Product Range Microchip - 82R4366 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-16; Product Range Microchip
82R4366
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-16; Product Range Microchip 82R4366
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; ADC Channels:8 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; ADC Channels:8 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1825-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1825-E/ML
Microcontrollers PIC16F1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1825-E/ML-ND 685-PIC16F1825-E/ML PIC16F1825-E/ML PIC16F1825-E/ML PIC16F1825-E/ML PIC16F1825-E/ML 82R4366 PIC16F1825-E/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-16; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers