PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F1824-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 038666-PIC16F1824-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F1824-I/ML; PIC16F1824T-I/SL; PIC16F1824-I/ST; PIC16F1824-I/P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
8-bit Microcontrollers - MCU 7 KB Flash 256b RAM 32 MHz Int. Osc
IC MCU 8BIT 7KB FLASH 14TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
IC MCU 8BIT 7KB FLASH 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1824-I/ST-ND | 685-PIC16F1824-I/ST | 038666-PIC16F1824-I/ST | PIC16F1824-I/ST | PIC16F1824-I/ST | PIC16F1824-I/ST | PIC16F1824-I/ST | PIC16F1824-I/ST |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1824-I/ST | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 7 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 7 KB | 256 KB |