MCU, 7 KB Flash,32 Mhz, Enhanced Core
MCU, 7 KB Flash,32 Mhz, Enhanced Core
MCU, 7 KB Flash,32 Mhz, Enhanced Core
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F1824-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 210049-PIC16F1824-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16F1824
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F1824T-I/SL; PIC16F1824-I/ST; PIC16F1824-I/P;
Introduction Date: June 10, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 7KB FLASH 16QFN
IC MCU 8BIT 7KB FLASH 16QFN
8-bit Microcontrollers - MCU 7 KB Flash 256b RAM 32 MHz Int. Osc
IC MCU 8BIT 7KB FLASH 16QFN
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7154319 | 7154319P | PIC16F1824-I/ML-ND | 685-PIC16F1824-I/ML | 210049-PIC16F1824-I/ML | PIC16F1824-I/ML | PIC16F1824-I/ML | PIC16F1824-I/ML | PIC16F1824-I/ML | PIC16F1824-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1824-I/ML | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 512 KB | 0.2560 KB | 0.2560 KB | 7 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 4 KB | 4 KB | 7 KB | 0.2560 KB | 256 KB | |||||
| Package Type | Other; Qfn | Other; QFN | Other; 16-VQFN Exposed Pad | Other; Tube | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Pin Count | 16 | 16 | 16 | 16 |