Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F1824-E/ML PIC16F1824-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088400-PIC16F1824-E /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088400-PIC16F1824-E /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F1824-E/ML - 1088400-PIC16F1824-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1824-E/ML
1088400-PIC16F1824-E/ML
Embedded - Embedded - Microcontrollers - PIC16F1824-E/ML 1088400-PIC16F1824-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088400-PIC16F1824-E /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 11 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088400-PIC16F1824-E/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1824-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1824-E/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1824-E/ML
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F1824-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F1824-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1824-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1824-E/ML-ND
Microcontrollers PIC16F1824-E/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F1824-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1824-E/ML
Microcontrollers PIC16F1824-E/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip - 02AH4607 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip
02AH4607
Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip 02AH4607
MCU, 8BIT, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1824-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1824-E/ML
Embedded - Microcontrollers PIC16F1824-E/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1824-E/ML
8-bit Microcontrollers - MCU PIC16F1824-E/ML
8-bit Microcontrollers - MCU 7KB Flash 256b RAM 32 MHz Int. Osc

8-bit Microcontrollers - MCU 7KB Flash 256b RAM 32 MHz Int. Osc

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1824-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1824-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1824-E/ML
IC MCU 8BIT 7KB FLASH 16QFN

IC MCU 8BIT 7KB FLASH 16QFN

Supplier's Site
Microcontrollers - PIC16F1824-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1824-E/ML
Microcontrollers PIC16F1824-E/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088400-PIC16F1824-E/ML 685-PIC16F1824-E/ML PIC16F1824-E/ML-ND PIC16F1824-E/ML 02AH4607 PIC16F1824-E/ML PIC16F1824-E/ML PIC16F1824-E/ML PIC16F1824-E/ML
Product Name Embedded - Embedded - Microcontrollers - PIC16F1824-E/ML 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 256 KB 0.2560 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details