PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16UQFN
IC MCU 8BIT 3.5KB FLASH 16UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
MCU, 8BIT, 32MHZ, UQFN-EP-14; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:UQFN-EP; No. of I/O s:11I/O s RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1823-E/JQ-ND | PIC16F1823-E/JQ | PIC16F1823-E/JQ | PIC16F1823-E/JQ | 92X8846 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-Ep-14; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | |
| ROM | 3.5 KB |