14KB FLASH, 1KB RAM, 128B EEPROM
IC MCU 8BIT 14KB FLASH 44TQFP
14KB FLASH, 1KB RAM, 128B EEPROM
14KB FLASH, 1KB RAM, 128B EEPROM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18175T-I/PTDKR-ND | PIC16F18175T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 58x12b SAR; D/A 2x8b | |
| RAM | 1 KB | 1 KB |
| ROM | 14 KB |