Microchip Technology, Inc. Microcontrollers PIC16F18156-I/STX

Description
IC MCU 8BIT 28KB FLASH 28VFQFN
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 28VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F18156-I/STX-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 28KB FLASH 28VFQFN

IC MCU 8BIT 28KB FLASH 28VFQFN

Buy Now Datasheet
Microcontrollers - PIC16F18156-I/STX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18156-I/STX
Microcontrollers PIC16F18156-I/STX
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 28-VQFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 28-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18156-I/STX - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18156-I/STX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18156-I/STX
IC MCU 8BIT 28KB FLASH 28VFQFN

IC MCU 8BIT 28KB FLASH 28VFQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F18156-I/STX-ND PIC16F18156-I/STX PIC16F18156-I/STX
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b
RAM 2 KB 2 KB 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers