Microchip Technology, Inc. Microcontrollers PIC16F18144-I/P

Description
IC MCU 8BIT 7KB FLASH 20DIP
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 20DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F18144-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F18144-I/P-ND
Microcontrollers 150-PIC16F18144-I/P-ND
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18144-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18144-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18144-I/P
7KB FLASH, 512B RAM, 128B EEPROM

7KB FLASH, 512B RAM, 128B EEPROM

Supplier's Site
Microcontrollers - PIC16F18144-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18144-I/P
Microcontrollers PIC16F18144-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F18144-I/P-ND PIC16F18144-I/P PIC16F18144-I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 41x12b; D/A 2x8b
RAM 0.5120 KB 512 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers