The PIC16F18144 is an 8-bit microcontroller with 7 KB of program flash memory, 128 bytes of data SRAM, and 512 bytes of data EEPROM, designed for analog sensor applications. It features a 12-bit differential ADC with computation, two 8-bit DACs, up to four 16-bit PWM modules, and multiple communication interfaces including two EUSARTs and two MSSP modules supporting SPI and I2C. The device operates from 1.8V to 5.5V with industrial temperature range of -40°C to 85°C and extended range of -40°C to 125°C. It is available in 20-pin PDIP, SOIC, and SSOP packages, with 35 I/O pins including one input-only pin. Internal clocking supports up to 32 MHz operation with ±2% accuracy. The device includes low-power modes, configurable logic cells, and programmable code protection, and meets AEC-Q100 certification for automotive applications when packaged as VAO.
IC MCU 8BIT 7KB FLASH 20DIP
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18144-E/P-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | 8 Bit; Other; A/D 41x12b SAR; D/A 2x8b |
| RAM | 0.5120 KB |
| ROM | 7 KB |