Microchip Technology, Inc. Microcontrollers PIC16F18126-E/P

Description
IC MCU 8BIT 28KB FLASH 14DIP
Request a Quote
Description
IC MCU 8BIT 28KB FLASH 14DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F18126 is an 8-bit microcontroller with 28 KB of program Flash memory and 2 KB of data SRAM, designed for precision analog sensor applications. It features a 12-bit differential ADC with computation, two 8-bit DACs, up to four 16-bit PWM channels, and two EUSART modules. The device operates from 1.8V to 5.5V with industrial temperature range of -40°C to 85°C. It is available in a 14-pin PDIP package. The part meets RoHS standards and supports in-circuit programming and debugging.

Datasheet Summary
Powered by GS/AI

The PIC16F18126 is an 8-bit microcontroller with 28 KB of program Flash memory and 2 KB of data SRAM, designed for precision analog sensor applications. It features a 12-bit differential ADC with computation, two 8-bit DACs, up to four 16-bit PWM channels, and two EUSART modules. The device operates from 1.8V to 5.5V with industrial temperature range of -40°C to 85°C. It is available in a 14-pin PDIP package. The part meets RoHS standards and supports in-circuit programming and debugging.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F18126-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F18126-E/P-ND
Microcontrollers 150-PIC16F18126-E/P-ND
IC MCU 8BIT 28KB FLASH 14DIP

IC MCU 8BIT 28KB FLASH 14DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 150-PIC16F18126-E/P-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 32 MHz
Bits 8 Bit; Other; A/D 29x12b SAR; D/A 2x8b
RAM 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details