Microchip Technology, Inc. Microcontrollers PIC16F18125-I/7N

Description
IC MCU 8BIT 14KB FLASH 16VQFN
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 16VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F18125-I/7N-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F18125-I/7N-ND
Microcontrollers 150-PIC16F18125-I/7N-ND
IC MCU 8BIT 14KB FLASH 16VQFN

IC MCU 8BIT 14KB FLASH 16VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18125-I/7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18125-I/7N
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18125-I/7N
14KB FLASH, 512B RAM, 128B EEPRO

14KB FLASH, 512B RAM, 128B EEPRO

Supplier's Site
Microcontrollers - PIC16F18125-I/7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18125-I/7N
Microcontrollers PIC16F18125-I/7N
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 16-VQFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 16-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F18125-I/7N-ND PIC16F18125-I/7N PIC16F18125-I/7N
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 29x12b; D/A 2x8b
RAM 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details