IC MCU 8BIT 7KB FLASH 14SOIC
7KB FLASH, 512B RAM, 128B EEPROM
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18124-I/SL-ND | PIC16F18124-I/SL | PIC16F18124-I/SL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 29x12b; D/A 2x8b | ||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB |
| ROM | 7 KB |