Microchip Technology, Inc. 8-bit PIC Microcontroller PIC16F18115

Description
The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog peripherals makes this family ideal for enhanced sensing applications.
Description
The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog peripherals makes this family ideal for enhanced sensing applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit PIC Microcontroller - PIC16F18115 - Microchip Technology, Inc.
Chandler, AZ, United States
8-bit PIC Microcontroller
PIC16F18115
8-bit PIC Microcontroller PIC16F18115
The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog peripherals makes this family ideal for enhanced sensing applications.

The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog peripherals makes this family ideal for enhanced sensing applications.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F18115
Product Name 8-bit PIC Microcontroller
Bits Other; 12-bit
Number 17
RAM 1.00E-3 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers