Microchip Technology, Inc. Microcontrollers PIC16F18115-I/SN

Description
8-bit PIC MCU, industrial, PDIP
Request a Quote Datasheet
Description
8-bit PIC MCU, industrial, PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
559507
Microcontrollers 559507
8-bit PIC MCU, industrial, PDIP

8-bit PIC MCU, industrial, PDIP

Supplier's Site
Microcontrollers - 150-PIC16F18115-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F18115-I/SN-ND
Microcontrollers 150-PIC16F18115-I/SN-ND
IC MCU 8BIT 14KB FLASH 8SOIC

IC MCU 8BIT 14KB FLASH 8SOIC

Buy Now Datasheet
Microcontrollers - PIC16F18115-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18115-I/SN
Microcontrollers PIC16F18115-I/SN
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 8-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18115-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18115-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18115-I/SN
14KB FLASH, 512B RAM, 128B EEPRO

14KB FLASH, 512B RAM, 128B EEPRO

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559507 150-PIC16F18115-I/SN-ND PIC16F18115-I/SN PIC16F18115-I/SN
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit
ROM 7 KB 14 KB
Package Type SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pin Count 14
Clock Speed 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details