Microchip Technology, Inc. Microcontrollers PIC16F18046T-E/ML

Description
28KB FLASH,256EE,2KB RAM, 10B AD
Request a Quote
Description
28KB FLASH,256EE,2KB RAM, 10B AD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F18046 is an 8-bit microcontroller with 28 KB of program Flash memory, 2 KB of data SRAM, and 256 bytes of data EEPROM. It operates from 1.8 V to 5.5 V with industrial and extended temperature ranges of -40°C to 85°C and -40°C to 125°C. The device features a 10-bit analog-to-digital converter with up to 35 external input channels, an 8-bit digital-to-analog converter, two configurable logic cells, a complementary waveform generator, two capture/compare/PWM modules, and up to two enhanced USARTs. It is available in a 16-lead QFN package and supports in-circuit serial programming and debugging. The part meets AEC-Q200 automotive qualification standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PIC16F18046 is an 8-bit microcontroller with 28 KB of program Flash memory, 2 KB of data SRAM, and 256 bytes of data EEPROM. It operates from 1.8 V to 5.5 V with industrial and extended temperature ranges of -40°C to 85°C and -40°C to 125°C. The device features a 10-bit analog-to-digital converter with up to 35 external input channels, an 8-bit digital-to-analog converter, two configurable logic cells, a complementary waveform generator, two capture/compare/PWM modules, and up to two enhanced USARTs. It is available in a 16-lead QFN package and supports in-circuit serial programming and debugging. The part meets AEC-Q200 automotive qualification standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F18046T-E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
28KB FLASH,256EE,2KB RAM, 10B AD

28KB FLASH,256EE,2KB RAM, 10B AD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 150-PIC16F18046T-E/MLTR-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 32 MHz
Bits 8 Bit; Other; A/D 21x10b SAR; D/A 1x8b
RAM 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers