28KB Flash,256EE,2KB RAM, 10b ADC,8b DAC
28KB FLASH,256EE,2KB RAM, 10B AD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 644294 | 150-PIC16F18046-E/MLVAO-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit |
| Package Type | Other; QFN | Other; 20-VFQFN Exposed Pad |
| Pin Count | 16 | 20 |
| Clock Speed | 32 MHz | |
| Bits | 8 Bit; Other; A/D 21x10b SAR; D/A 1x8b |