IC MCU 8BIT 14KB FLASH 20QFN
8bit MCU, 14KB Flash, 128EE, 1KB RAM, 10
8bit MCU, 14KB Flash, 128EE, 1KB RAM, 10
8bit MCU, 14KB Flash, 128EE, 1KB RAM, 10
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-QFN (4x4)
IC MCU 8BIT 14KB FLASH 20QFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18045-I/ML-ND | 2492482P | PIC16F18045-I/ML | PIC16F18045-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 17x10b SAR; D/A 1x8b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 14 KB |