3.5KB FLASH, 128EE, 256B RAM, 10
IC MCU 8BIT 3.5KB FLASH 16VFQFN
3.5KB FLASH, 128EE, 256B RAM, 10
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18023T-I/MGCT-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | 8 Bit; Other; A/D 15x10b SAR; D/A 1x8b |
| RAM | 0.2560 KB |
| ROM | 3.5 KB |