IC MCU 8BIT 14KB FLASH 8SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 8-SOIC
IC MCU 8BIT 14KB FLASH 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18015-I/SN-ND | PIC16F18015-I/SN | PIC16F18015-I/SN |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 5x10b SAR; D/A 1x8b | ||
| RAM | 1 KB | 1 KB | 1 KB |
| ROM | 14 KB |