Microchip Technology, Inc. PIC16F1788

Description
. Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 4 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC 3 x 5-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)
Datasheet
Description
. Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 4 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC 3 x 5-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1788 - Microchip Technology, Inc.
Chandler, AZ, United States
. Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 4 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC 3 x 5-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)

.

Additional Features

    • Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • 256 Bytes of EEPROM
    • Internal 32MHz oscillator
    • 4 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart
    • 4 x Fast Comparators with selectable Voltage Reference
    • 2 x Operation Amplifiers (rail-to-rail in and out)
    • 11 x 12-bit ADC with Voltage Reference
    • 8-bit DAC
    • 3 x 5-bit DAC
    • MI2C / SPI / EUSART w/auto baud
    • 3 x Compare-Capture-PWM
    • Two 8-bit Timer (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V)
    • 25mA Source/Sink current I/O
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1788
Bits Other; 12-bit
Number 11
RAM 2.05 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details